"Connector Header Through Hole 64 position 0.100"" (2.54mm)"
AMPMODU II PIN HDR.2X32P
CONN HEADER VERT 64POS 2.54MM
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A106442-ND | 76AC6392 | 3-826656-2 |
| Product Name | Headers, Male Pins | Ampmodu Ii Pin Hdr.2X32P Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Current Rating | 5.0 amps | 5.0 amps |