TE Connectivity Headers, Male Pins 3-826646-6

Description
"Connector Header Through Hole 36 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 36 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 3-826646-6-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
3-826646-6-ND
Headers, Male Pins 3-826646-6-ND
"Connector Header Through Hole 36 position 0.100"" (2.54mm)"

"Connector Header Through Hole 36 position 0.100"" (2.54mm)"

Buy Now Datasheet
36P Mod2 Stift Lei Rohs Compliant Amp - Te Connectivity - 13H0276 - Newark, An Avnet Company
Chicago, IL, United States
36P Mod2 Stift Lei Rohs Compliant Amp - Te Connectivity
13H0276
36P Mod2 Stift Lei Rohs Compliant Amp - Te Connectivity 13H0276
36P MOD2 STIFT LEI ROHS COMPLIANT: YES

36P MOD2 STIFT LEI ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 3-826646-6-ND 13H0276
Product Name Headers, Male Pins 36P Mod2 Stift Lei Rohs Compliant Amp - Te Connectivity
Connector Type Header Connector
Unlock Full Specs
to access all available technical data

Similar Products

Custom Off The Shelf Micro Circular Connectors - Type Latching - A22044-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
2 suppliers
PCB Connectors - NC2-ML2G-S-03 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
Turret Connectors - 36-1507-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details