2.54mm,Header,pin,DR
2.54mm,Header,pin,DR
2.54mm,Header,pin,DR
"Connector Header Through Hole 72 position 0.100"" (2.54mm)"
Wire-To-Board Connector, AMPMODU Mod II Series, Through Hole, Header, 72, 2.54 mm RoHS Compliant: Yes
36P AMPMODU II STIFT LEI
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 6812001 | 6812001P | A106714-ND | 84R1048 |
| Product Name | PCB Headers | PCB Headers | Headers, Male Pins | Wire-To-Board Connector, Ampmodu Mod Ii Series, Through Hole, Header, 72, 2.54 Mm Rohs Compliant Te Connectivity |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector | ||
| Geometry | Straight; Straight | Straight | ||
| Termination | Solder |