TE Connectivity Headers, Male Pins 3-826632-2

Description
"Connector Header Through Hole 64 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 64 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 3-826632-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
3-826632-2-ND
Headers, Male Pins 3-826632-2-ND
"Connector Header Through Hole 64 position 0.100"" (2.54mm)"

"Connector Header Through Hole 64 position 0.100"" (2.54mm)"

Buy Now Datasheet
32P Modu 2 Pin Hdr. Rohs Compliant Amp - Te Connectivity - 13H0269 - Newark, An Avnet Company
Chicago, IL, United States
32P Modu 2 Pin Hdr. Rohs Compliant Amp - Te Connectivity
13H0269
32P Modu 2 Pin Hdr. Rohs Compliant Amp - Te Connectivity 13H0269
32P MODU 2 PIN HDR. ROHS COMPLIANT: YES

32P MODU 2 PIN HDR. ROHS COMPLIANT: YES

Supplier's Site
32P Ampmodu Ii Pin Hdr. Amp - Te Connectivity - 76AC6389 - Newark, An Avnet Company
Chicago, IL, United States
32P Ampmodu Ii Pin Hdr. Amp - Te Connectivity
76AC6389
32P Ampmodu Ii Pin Hdr. Amp - Te Connectivity 76AC6389
32P AMPMODU II PIN HDR.

32P AMPMODU II PIN HDR.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 3-826632-2-ND 13H0269
Product Name Headers, Male Pins 32P Modu 2 Pin Hdr. Rohs Compliant Amp - Te Connectivity
Connector Type Header Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL2G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PCB Sockets - 2514321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
MINI DIN JACK 3 POSITIONS - 80203-508D3AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Quick Connects, Quick Disconnect Connectors - 36-1266-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole, Right Angle
View Details