PCB Mount Header 1X36 POS AMPMODU II
PCB Mount Header 1X36 POS AMPMODU II
36 Pos 2.54mm Unshrouded Header HDR, Straight, Gold Plated Product overview: 3-826629-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-826629-6 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 36 position 0.100"" (2.54mm)"
Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins
Package: Bulk
Product Status: Active
Connector Type: Header, Breakaway
Contact Type: Male Pin
Pitch - Mating: 0.100" (2.54mm)
Number of Positions: 36
Style: Board to Board or Cable
Shrouding: Unshrouded
CONN, HEADER, 36POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2777219 | 316-3-826629-6 | A106713-ND | 52R4151 | |
| Product Name | PCB Headers | Electronic Connector | Headers, Male Pins | Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins | Conn, Header, 36Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity |
| Geometry | Straight | ||||
| Termination | Through Hole | Through Hole Straight | |||
| Current Rating | 2.0 amps | 5.0 amps |