"Connector Header Through Hole 32 position 0.100"" (2.54mm)"
CONN HEADER VERT 32POS 2.54MM
Header Connector,PCB Mount,RECEPT,32 Contacts,PIN,0.1 Pitch,PC TAIL Terminal RoHS Compliant: Yes
32P AMPMOD II HDR
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3-826629-2-ND | 3-826629-2 | 13H0262 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Header Connector,pcb Mount,recept,32 Contacts,pin,0.1 Pitch,pc Tail Terminal Rohs Compliant Amp - Te Connectivity |
| Connector Type | Header Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Current Rating | 5.0 amps | 5.0 amps |