TE Connectivity PCB Headers & Receptacles 3-826544-3

Description
Body Features Connector Profile : Standard Primary Product Color : Green Configuration Features Board-to-Board Configuration : Parallel Connector Contact Load Condition : Fully Loaded Number of Positions : 33 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Length : 33.3 MM  [1.311 INCH ] Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .8 MICM  [31.5 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 1.6 MM  [.063 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness (MICM) : 2.5 Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Electrical Characteristics Contact Resistance (MOHM) : 12 Dielectric Withstanding Voltage (Max) (VACRMS) : 1200 Insulation Resistance (MEGO) : 5000 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : PBTP GV Industry Standards Approved Standards : CSA LE7189, UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Solder Process Feature : Board Standoff Other Position Locations Omitted : 0 Packaging Features Packaging Type : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Header Type : Breakaway PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .8 MM  [.031 INCH ] Rectangular Termination Post & Tail Width : .9 MM  [.035 INCH ] Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.4 MM  [.134 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote
Description
Body Features Connector Profile : Standard Primary Product Color : Green Configuration Features Board-to-Board Configuration : Parallel Connector Contact Load Condition : Fully Loaded Number of Positions : 33 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Length : 33.3 MM  [1.311 INCH ] Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .8 MICM  [31.5 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 1.6 MM  [.063 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness (MICM) : 2.5 Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Electrical Characteristics Contact Resistance (MOHM) : 12 Dielectric Withstanding Voltage (Max) (VACRMS) : 1200 Insulation Resistance (MEGO) : 5000 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : PBTP GV Industry Standards Approved Standards : CSA LE7189, UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Solder Process Feature : Board Standoff Other Position Locations Omitted : 0 Packaging Features Packaging Type : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Header Type : Breakaway PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .8 MM  [.031 INCH ] Rectangular Termination Post & Tail Width : .9 MM  [.035 INCH ] Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.4 MM  [.134 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 3-826544-3 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
3-826544-3
PCB Headers & Receptacles 3-826544-3
Body Features Connector Profile : Standard Primary Product Color : Green Configuration Features Board-to-Board Configuration : Parallel Connector Contact Load Condition : Fully Loaded Number of Positions : 33 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Length : 33.3 MM  [1.311 INCH ] Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .8 MICM  [31.5 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 1.6 MM  [.063 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness (MICM) : 2.5 Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Electrical Characteristics Contact Resistance (MOHM) : 12 Dielectric Withstanding Voltage (Max) (VACRMS) : 1200 Insulation Resistance (MEGO) : 5000 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : PBTP GV Industry Standards Approved Standards : CSA LE7189, UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Solder Process Feature : Board Standoff Other Position Locations Omitted : 0 Packaging Features Packaging Type : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Header Type : Breakaway PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .8 MM  [.031 INCH ] Rectangular Termination Post & Tail Width : .9 MM  [.035 INCH ] Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.4 MM  [.134 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Connector Profile : Standard
  • Primary Product Color : Green

Configuration Features


  • Board-to-Board Configuration : Parallel
  • Connector Contact Load Condition : Fully Loaded
  • Number of Positions : 33
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Length : 33.3 MM  [1.311 INCH ]
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : .8 MICM  [31.5 MICIN ]
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 1.6 MM  [.063 INCH ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness (MICM) : 2.5

Dimensions


  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]

Electrical Characteristics


  • Contact Resistance (MOHM) : 12
  • Dielectric Withstanding Voltage (Max) (VACRMS) : 1200
  • Insulation Resistance (MEGO) : 5000

Housing Features


  • Centerline (Pitch) : 3.96 MM  [.156 INCH ]
  • Housing Material : PBTP GV

Industry Standards


  • Approved Standards : CSA LE7189, UL E28476
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • PCB Mount Retention : Without

Operation/Application


  • Solder Process Feature : Board Standoff

Other


  • Position Locations Omitted : 0

Packaging Features


  • Packaging Type : Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • Header Type : Breakaway
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Rectangular Termination Post & Tail Thickness : .8 MM  [.031 INCH ]
  • Rectangular Termination Post & Tail Width : .9 MM  [.035 INCH ]
  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 3.4 MM  [.134 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 3-826544-3
Product Name PCB Headers & Receptacles
Product Type IC Headers
Mounting Board Mount
Current Rating 5 amps
Insulation Resistance 5000 Mohms
Dielectric Withstanding Voltage 1.2 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102536-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102241-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
2 suppliers
PCB Headers & Receptacles - 103233-1 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - 102114-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details