"Connector Header Through Hole, Right Angle 36 position 0.100"" (2.54mm)"
MOD 2 PINHDR 1X36P. ROHS COMPLIANT: YES
CONN HEADER R/A 36POS 2.54MM
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3-825437-6-ND | 13H0248 | 3-825437-6 |
| Product Name | Headers, Male Pins | Mod 2 Pinhdr 1X36P. Rohs Compliant Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Current Rating | 5.0 amps | 5.0 amps |