TE Connectivity Sockets for ICs, Transistors - 3-822516-7 3-822516-7

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 134574-3-822516-7 Packaging: Reel - TR Type: PLCC Features: Closed Frame Termination: Solder Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Mounting: SMD (SMT) Number of Positions or Pins (Grid): 32 (2 x 7, 2 x 9) Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 100μin (2.54μm) Contact Material - Mating: Phosphor Bronze Pitch - Post: 0.050" (1.27mm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100μin (2.54μm) Contact Material - Post: Phosphor Bronze Categories: Connectors, Interconnects Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 134574-3-822516-7 Packaging: Reel - TR Type: PLCC Features: Closed Frame Termination: Solder Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Mounting: SMD (SMT) Number of Positions or Pins (Grid): 32 (2 x 7, 2 x 9) Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 100μin (2.54μm) Contact Material - Mating: Phosphor Bronze Pitch - Post: 0.050" (1.27mm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100μin (2.54μm) Contact Material - Post: Phosphor Bronze Categories: Connectors, Interconnects Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sockets for ICs, Transistors - 3-822516-7 - 134574-3-822516-7 - Win Source Electronics
Laguna Hills, CA, United States
Sockets for ICs, Transistors - 3-822516-7
134574-3-822516-7
Sockets for ICs, Transistors - 3-822516-7 134574-3-822516-7
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 134574-3-822516-7 Packaging: Reel - TR Type: PLCC Features: Closed Frame Termination: Solder Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Mounting: SMD (SMT) Number of Positions or Pins (Grid): 32 (2 x 7, 2 x 9) Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 100μin (2.54μm) Contact Material - Mating: Phosphor Bronze Pitch - Post: 0.050" (1.27mm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100μin (2.54μm) Contact Material - Post: Phosphor Bronze Categories: Connectors, Interconnects Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 134574-3-822516-7
Packaging: Reel - TR
Type: PLCC
Features: Closed Frame
Termination: Solder
Housing Material: Thermoplastic
Material Flammability Rating: UL94 V-0
Mounting: SMD (SMT)
Number of Positions or Pins (Grid): 32 (2 x 7, 2 x 9)
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 100μin (2.54μm)
Contact Material - Mating: Phosphor Bronze
Pitch - Post: 0.050" (1.27mm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100μin (2.54μm)
Contact Material - Post: Phosphor Bronze
Categories: Connectors, Interconnects
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
IC Sockets - A97623TR-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
A97623TR-ND
IC Sockets A97623TR-ND
32 (2 x 7, 2 x 9) Pos PLCC Socket Tin Surface Mount

32 (2 x 7, 2 x 9) Pos PLCC Socket Tin Surface Mount

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
409-3-822516-7
Electronic Connector 409-3-822516-7
CONN SOCKET PLCC 32POS TIN Product overview: 3-822516-7 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-3-822516-7 can be used for catalog matching and distributor lookup.

CONN SOCKET PLCC 32POS TIN Product overview: 3-822516-7 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-3-822516-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC Sockets - 3-822516-7 - ODG (Origin Data Global)
Shenzhen, China
IC Sockets
3-822516-7
IC Sockets 3-822516-7
CONN SOCKET PLCC 32POS TIN

CONN SOCKET PLCC 32POS TIN

Supplier's Site Datasheet
Sockets for ICs, Transistors - 3-822516-7 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
3-822516-7
Sockets for ICs, Transistors 3-822516-7
CONN SOCKET PLCC 32POS TIN

CONN SOCKET PLCC 32POS TIN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 134574-3-822516-7 A97623TR-ND 409-3-822516-7 3-822516-7 3-822516-7
Product Name Sockets for ICs, Transistors - 3-822516-7 IC Sockets Electronic Connector IC Sockets Sockets for ICs, Transistors
Termination Solder Solder Solder
Unlock Full Specs
to access all available technical data