TE Connectivity Electronic Connector 3-822516-5

Description
CONN SOCKET PLCC 68POS TIN-LEAD Product overview: 3-822516-5 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-3-822516-5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN SOCKET PLCC 68POS TIN-LEAD Product overview: 3-822516-5 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-3-822516-5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
409-3-822516-5
Electronic Connector 409-3-822516-5
CONN SOCKET PLCC 68POS TIN-LEAD Product overview: 3-822516-5 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-3-822516-5 can be used for catalog matching and distributor lookup.

CONN SOCKET PLCC 68POS TIN-LEAD Product overview: 3-822516-5 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-3-822516-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC Sockets - A97626TR-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
A97626TR-ND
IC Sockets A97626TR-ND
68 (4 x 17) Pos PLCC Socket Tin-Lead Surface Mount

68 (4 x 17) Pos PLCC Socket Tin-Lead Surface Mount

Buy Now Datasheet
Connectors, Interconnects - Sockets for ICs, Transistors - 1210474-3-822516-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Sockets for ICs, Transistors
1210474-3-822516-5
Connectors, Interconnects - Sockets for ICs, Transistors 1210474-3-822516-5
Win Source Part Number: 1210474-3-822516-5 Category: Connectors, Interconnects>Socket s for ICs, Transistors Type: PLCC Features: Closed Frame Termination: Solder Package: Tape & Reel Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Standard Package: 300 Mounting: SMD (SMT) Number of Positions or Pins (Grid): 68 (4 x 17) Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Tin-Lead Contact Finish Thickness - Mating: 100.0µin (2.54µm) Contact Material - Mating: Phosphor Bronze Pitch - Post: 0.050" (1.27mm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0µin (2.54µm) Contact Material - Post: Phosphor Bronze ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: A97626-ND,A97626TR,A 97626,38225165,A9762 6CT,-3-822516-5-SI,A 97626DKR Base Product Number: 822516 Product Status: Obsolete

Win Source Part Number: 1210474-3-822516-5
Category: Connectors, Interconnects>Sockets for ICs, Transistors
Type: PLCC
Features: Closed Frame
Termination: Solder
Package: Tape & Reel
Housing Material: Thermoplastic
Material Flammability Rating: UL94 V-0
Standard Package: 300
Mounting: SMD (SMT)
Number of Positions or Pins (Grid): 68 (4 x 17)
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Tin-Lead
Contact Finish Thickness - Mating: 100.0µin (2.54µm)
Contact Material - Mating: Phosphor Bronze
Pitch - Post: 0.050" (1.27mm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100.0µin (2.54µm)
Contact Material - Post: Phosphor Bronze
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: A97626-ND,A97626TR,A97626,38225165,A97626CT,-3-822516-5-SI,A97626DKR
Base Product Number: 822516
Product Status: Obsolete

Buy Now Datasheet
Sockets for ICs, Transistors - 3-822516-5 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
3-822516-5
Sockets for ICs, Transistors 3-822516-5
CONN SOCKET PLCC 68POS TIN-LEAD

CONN SOCKET PLCC 68POS TIN-LEAD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 409-3-822516-5 A97626TR-ND 1210474-3-822516-5 3-822516-5
Product Name Electronic Connector IC Sockets Connectors, Interconnects - Sockets for ICs, Transistors Sockets for ICs, Transistors
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - USB 2.0 Single Port Connectors - Rego Electronics Inc.
Specs
Category USB
Connector Type USB A
Gender Female / Jack
View Details
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A28483-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 267 volts
View Details
2 suppliers