20 (4 x 5) Pos PLCC Socket Tin Surface Mount
Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects- Sockets for ICs, Transistors IC Sockets
Category: Tape & Reel (TR)
Product Status: Obsolete
Type: PLCC
Number of Positions or Pins (Grid): 20 (4 x 5)
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Tin
Mounting Type: Surface Mount
Features: Closed Frame
CONN SOCKET PLCC 20POS TIN
| DigiKey | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A97621TR-ND | 3-822516-3 | |
| Product Name | IC Sockets | Tape & Reel (TR) | Sockets for ICs, Transistors |
| Mounting | Surface Mount | Surface Mount |