TE Connectivity IC Sockets 3-822516-1

Description
44 (4 x 11) Pos PLCC Socket Tin Surface Mount
Request a Quote Datasheet
Description
44 (4 x 11) Pos PLCC Socket Tin Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Sockets - A97624TR-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
A97624TR-ND
IC Sockets A97624TR-ND
44 (4 x 11) Pos PLCC Socket Tin Surface Mount

44 (4 x 11) Pos PLCC Socket Tin Surface Mount

Buy Now Datasheet
Connectors, Interconnects- Sockets for ICs, Transistors IC Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Sockets for ICs, Transistors IC Sockets
Connectors, Interconnects- Sockets for ICs, Transistors IC Sockets
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects- Sockets for ICs, Transistors IC Sockets Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Obsolete Type: PLCC Number of Positions or Pins (Grid): 44 (4 x 11) Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 100.0µin (2.54µm) Contact Material - Mating: Phosphor Bronze

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects- Sockets for ICs, Transistors IC Sockets
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Obsolete
Type: PLCC
Number of Positions or Pins (Grid): 44 (4 x 11)
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 100.0µin (2.54µm)
Contact Material - Mating: Phosphor Bronze

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
409-3-822516-1
Electronic Connector 409-3-822516-1
CONN SOCKET PLCC 44POS TIN Product overview: 3-822516-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-3-822516-1 can be used for catalog matching and distributor lookup.

CONN SOCKET PLCC 44POS TIN Product overview: 3-822516-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-3-822516-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sockets for ICs, Transistors - 3-822516-1 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
3-822516-1
Sockets for ICs, Transistors 3-822516-1
CONN SOCKET PLCC 44POS TIN

CONN SOCKET PLCC 44POS TIN

Supplier's Site Datasheet
Plcc Socket, 44 Position, Smd; No. Of Contacts Amp - Te Connectivity - 24K3835 - Newark, An Avnet Company
Chicago, IL, United States
Plcc Socket, 44 Position, Smd; No. Of Contacts Amp - Te Connectivity
24K3835
Plcc Socket, 44 Position, Smd; No. Of Contacts Amp - Te Connectivity 24K3835
PLCC SOCKET, 44 POSITION, SMD; No. of Contacts:44Contacts; Connector Type:PLCC Socket; Pitch Spacing:1.27mm; Product Range:-; Row Pitch:-; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts; Socket Mounting:SMD RoHS Compliant: Yes

PLCC SOCKET, 44 POSITION, SMD; No. of Contacts:44Contacts; Connector Type:PLCC Socket; Pitch Spacing:1.27mm; Product Range:-; Row Pitch:-; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts; Socket Mounting:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A97624TR-ND 409-3-822516-1 3-822516-1 24K3835
Product Name IC Sockets Connectors, Interconnects- Sockets for ICs, Transistors IC Sockets Electronic Connector Sockets for ICs, Transistors Plcc Socket, 44 Position, Smd; No. Of Contacts Amp - Te Connectivity
Mounting Surface Mount
Unlock Full Specs
to access all available technical data