TE Connectivity ™ Sockets for ICs, Transistors - 3-822499-3 3-822499-3

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038332-3-822499-3 Packaging: Tape and Reel Number of Positions: 20 Pitch: 1.27 mm Termination: SMD/SMT Contact Material: Bronze Current Rating: 1 A Number of Contacts: 20 Gender: Female Length: 14.36 mm Housing Material: Thermoplastic Orientation: Straight Contact Plating: Lead, Tin Mounting: SMD (SMT) Insulation Material: Thermoplastic Contact Resistance: 20 mΩ Categories: Sockets for ICs,Transistors Case / Package: PLCC Insulation Resistance: 5 GΩ Alternative Parts (Cross-Reference): 822516-3; 822499-3; 3-822516-3; 8420-21B1-RK-TP; 3-822516-2; 8420-21A1-RK-TP3-822 499-3.; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 14.36 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (AC): 250 V Max Voltage Rating (AC): 250 V Lead Pitch: 1.27 mm ELV: Non-Compliant Flammability Rating: UL94 V-0
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038332-3-822499-3 Packaging: Tape and Reel Number of Positions: 20 Pitch: 1.27 mm Termination: SMD/SMT Contact Material: Bronze Current Rating: 1 A Number of Contacts: 20 Gender: Female Length: 14.36 mm Housing Material: Thermoplastic Orientation: Straight Contact Plating: Lead, Tin Mounting: SMD (SMT) Insulation Material: Thermoplastic Contact Resistance: 20 mΩ Categories: Sockets for ICs,Transistors Case / Package: PLCC Insulation Resistance: 5 GΩ Alternative Parts (Cross-Reference): 822516-3; 822499-3; 3-822516-3; 8420-21B1-RK-TP; 3-822516-2; 8420-21A1-RK-TP3-822 499-3.; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 14.36 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (AC): 250 V Max Voltage Rating (AC): 250 V Lead Pitch: 1.27 mm ELV: Non-Compliant Flammability Rating: UL94 V-0
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sockets for ICs, Transistors - 3-822499-3 - 1038332-3-822499-3 - Win Source Electronics
Laguna Hills, CA, United States
Sockets for ICs, Transistors - 3-822499-3
1038332-3-822499-3
Sockets for ICs, Transistors - 3-822499-3 1038332-3-822499-3
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038332-3-822499-3 Packaging: Tape and Reel Number of Positions: 20 Pitch: 1.27 mm Termination: SMD/SMT Contact Material: Bronze Current Rating: 1 A Number of Contacts: 20 Gender: Female Length: 14.36 mm Housing Material: Thermoplastic Orientation: Straight Contact Plating: Lead, Tin Mounting: SMD (SMT) Insulation Material: Thermoplastic Contact Resistance: 20 mΩ Categories: Sockets for ICs,Transistors Case / Package: PLCC Insulation Resistance: 5 GΩ Alternative Parts (Cross-Reference): 822516-3; 822499-3; 3-822516-3; 8420-21B1-RK-TP; 3-822516-2; 8420-21A1-RK-TP3-822 499-3.; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 14.36 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (AC): 250 V Max Voltage Rating (AC): 250 V Lead Pitch: 1.27 mm ELV: Non-Compliant Flammability Rating: UL94 V-0

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038332-3-822499-3
Packaging: Tape and Reel
Number of Positions: 20
Pitch: 1.27 mm
Termination: SMD/SMT
Contact Material: Bronze
Current Rating: 1 A
Number of Contacts: 20
Gender: Female
Length: 14.36 mm
Housing Material: Thermoplastic
Orientation: Straight
Contact Plating: Lead, Tin
Mounting: SMD (SMT)
Insulation Material: Thermoplastic
Contact Resistance: 20 mΩ
Categories: Sockets for ICs,Transistors
Case / Package: PLCC
Insulation Resistance: 5 GΩ
Alternative Parts (Cross-Reference): 822516-3; 822499-3; 3-822516-3; 8420-21B1-RK-TP; 3-822516-2; 8420-21A1-RK-TP3-822499-3.;
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 14.36 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (AC): 250 V
Max Voltage Rating (AC): 250 V
Lead Pitch: 1.27 mm
ELV: Non-Compliant
Flammability Rating: UL94 V-0

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1038332-3-822499-3
Product Name Sockets for ICs, Transistors - 3-822499-3
Termination SMD/SMT
Unlock Full Specs
to access all available technical data

Similar Products