TE Connectivity ™ OEM Parts - OEM Parts (0 - 9) - 3-822271-1 3-822271-1

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038331-3-822271-1 Number of Positions: 28 Pitch: 1.27 mm Termination: SMD/SMT Contact Material: Bronze Length: 16.89 mm Contact Plating: Lead, Tin Height: 4.7 mm Number of Poles: 28 Width: 16.89 mm Categories: OEM Parts(0-9) Alternative Parts (Cross-Reference): 3-822271-138222711; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Flammability Rating: UL94 V-0
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038331-3-822271-1 Number of Positions: 28 Pitch: 1.27 mm Termination: SMD/SMT Contact Material: Bronze Length: 16.89 mm Contact Plating: Lead, Tin Height: 4.7 mm Number of Poles: 28 Width: 16.89 mm Categories: OEM Parts(0-9) Alternative Parts (Cross-Reference): 3-822271-138222711; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Flammability Rating: UL94 V-0
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 3-822271-1 - 1038331-3-822271-1 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 3-822271-1
1038331-3-822271-1
OEM Parts - OEM Parts (0 - 9) - 3-822271-1 1038331-3-822271-1
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038331-3-822271-1 Number of Positions: 28 Pitch: 1.27 mm Termination: SMD/SMT Contact Material: Bronze Length: 16.89 mm Contact Plating: Lead, Tin Height: 4.7 mm Number of Poles: 28 Width: 16.89 mm Categories: OEM Parts(0-9) Alternative Parts (Cross-Reference): 3-822271-138222711; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Flammability Rating: UL94 V-0

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038331-3-822271-1
Number of Positions: 28
Pitch: 1.27 mm
Termination: SMD/SMT
Contact Material: Bronze
Length: 16.89 mm
Contact Plating: Lead, Tin
Height: 4.7 mm
Number of Poles: 28
Width: 16.89 mm
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 3-822271-138222711;
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Flammability Rating: UL94 V-0

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1038331-3-822271-1
Product Name OEM Parts - OEM Parts (0 - 9) - 3-822271-1
Unlock Full Specs
to access all available technical data