TE Connectivity Pin & Socket Connectors 3-794682-6

Description
06P MICRO MNL ASSY,VRT,THRU,LF
Request a Quote Datasheet
Description
06P MICRO MNL ASSY,VRT,THRU,LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - 3-794682-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
3-794682-6
Pin & Socket Connectors 3-794682-6
06P MICRO MNL ASSY,VRT,THRU,LF

06P MICRO MNL ASSY,VRT,THRU,LF

Buy Now
Swedesboro, NJ, United States
Pin & Socket Connectors
3-794682-6
Pin & Socket Connectors 3-794682-6
Pin & Socket Connectors

Pin & Socket Connectors

Buy Now
Singapore, Singapore
5A Electronic Connector
316-3-794682-6
5A Electronic Connector 316-3-794682-6
6 Pos Wire-to-Board Rectangular Connector, 5A, Gold, Thru Hole, Black Product overview: 3-794682-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-794682-6 can be used for catalog matching and distributor lookup.

6 Pos Wire-to-Board Rectangular Connector, 5A, Gold, Thru Hole, Black Product overview: 3-794682-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-794682-6 can be used for catalog matching and distributor lookup.

Supplier's Site
Headers, Male Pins - A121588-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A121588-ND
Headers, Male Pins A121588-ND
"Connector Header Through Hole 6 position 0.118"" (3.00mm)"

"Connector Header Through Hole 6 position 0.118"" (3.00mm)"

Buy Now Datasheet
Wtb Conn, Header, 6Pos, 2Row, 3Mm; Connector Systems Amp - Te Connectivity - 18M8327 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 6Pos, 2Row, 3Mm; Connector Systems Amp - Te Connectivity
18M8327
Wtb Conn, Header, 6Pos, 2Row, 3Mm; Connector Systems Amp - Te Connectivity 18M8327
WTB CONN, HEADER, 6POS, 2ROW, 3MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:Micro MATE-N-LOK Series; Connector Shroud:- RoHS Compliant: Yes

WTB CONN, HEADER, 6POS, 2ROW, 3MM; Connector Systems:Wire-to-Board; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:Micro MATE-N-LOK Series; Connector Shroud:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 3-794682-6 316-3-794682-6 A121588-ND 18M8327
Product Name Pin & Socket Connectors 5A Electronic Connector Headers, Male Pins Wtb Conn, Header, 6Pos, 2Row, 3Mm; Connector Systems Amp - Te Connectivity
Termination Solder Through Hole
Voltage Rating 250 volts 250 volts
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data