"Connector Header Through Hole 4 position 0.118"" (3.00mm)"
04P MICRO MNL ASSY,VRT,THRU,LF
Conn Power HDR 4 POS 3mm Solder ST Thru-Hole 4 Terminal 1 Port Box/Tray
04P MICRO MNL ASSY,VRT,THRU,LF
| DigiKey | Powell Electronics, Inc. | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A123162-ND | 3-794682-4 | 792-3-794682-4 | 18R3016 |
| Product Name | Headers, Male Pins | Pin & Socket Connectors | Conn Power HDR 4 POS 3mm Solder ST Thru-Hole 4 Terminal 1 Port Box/Tray | 04P Micro Mnl Assy,vrt,thru,lf Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Micro Connector and Nano Connector | ||
| Mounting | Through Hole | Through Hole | ||
| Voltage Rating | 250 volts | |||
| Number of Contacts | 4 # |