"Connector Header Through Hole 4 position 0.118"" (3.00mm)"
04P MICRO MNL ASSY,VRT,THRU,LF
Pin & Socket Connectors 04P MICRO MNL ASSY VRT THRU LF
CONN, HEADER, 4POS, 2ROW, 3MM; Connector Systems:Wire-to-Boar
| DigiKey | Powell Electronics, Inc. | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A123160-ND | 3-794681-4 | 792-3-794681-4 | 62AC0955 |
| Product Name | Headers, Male Pins | Pin & Socket Connectors | Pin & Socket Connectors 04P MICRO MNL ASSY VRT THRU LF | Conn, Header, 4Pos, 2Row, 3Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Micro Connector and Nano Connector | Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | ||
| Voltage Rating | 250 volts | |||
| Number of Contacts | 4 # |