2 Pos Wire-to-Board Rectangular Connector, 5A, 250V, Thru Hole, Male Product overview: 3-794680-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-794680-2 can be used for catalog matching and distributor lookup.
02P MICRO MNL ASSY,VRT,THRU LF
Connector Header Through Hole 2 position
WTB CONN, HEADER, 2POS, 2ROW; Connector Systems:Wire-to-Boar
CONNECTOR, HEADER, 2POS, 3MM, PCB; Product Range:Micro MATE-N-LOK Series; No. of Contacts:2Contacts; Gender:Header; Pitch Spacing:3mm; Contact Termination Type:Through Hole; No. of Rows:2 Row; Connector Mounting:PCB Mount; Contact RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-3-794680-2 | 3-794680-2 | A107229-ND | 99X1679 | 62AC0954 |
| Product Name | 5A 250V Electronic Connector | Pin & Socket Connectors | Headers, Male Pins | Wtb Conn, Header, 2Pos, 2Row; Connector Systems Amp - Te Connectivity | Connector, Header, 2Pos, 3Mm, Pcb; Product Range Amp - Te Connectivity |
| Gender | Male / Plug | ||||
| Termination | Solder | Through Hole | Through Hole | ||
| Voltage Rating | 250 volts | 250 volts | |||
| Current Rating | 5.0 amps |