06P MICRO MNL ASSY,R/A,THRU,LF
"Connector Header Through Hole, Right Angle 6 position 0.118"" (3.00mm)"
6 Pos Power Connector, 5A, 250V, RA Solder, Gold, Thru-Hole Product overview: 3-794679-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-794679-6 can be used for catalog matching and distributor lookup.
Conn Power HDR 6 POS 3mm Solder RA Thru-Hole 6 Terminal 1 Port Box/Tray
06P MICRO MNL ASSY,R/A,THRU,LF
06P MICRO MNL ASSY,R/A,THRU,LF
| Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3-794679-6 | A131078-ND | 316-3-794679-6 | 792-3-794679-6 | 18R3009 |
| Product Name | Pin & Socket Connectors | Headers, Male Pins | 5A 250V Electronic Connector | Conn Power HDR 6 POS 3mm Solder RA Thru-Hole 6 Terminal 1 Port Box/Tray | 06P Micro Mnl Assy,r/a,thru,lf Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Micro Connector and Nano Connector | |||
| Mounting | Through Hole, Right Angle | Through Hole | |||
| Voltage Rating | 250 volts | 250 volts | |||
| Number of Contacts | 6 # |