TE Connectivity No. Of Contacts Amp - Te Connectivity 3-794679-4.

Description
No. of Contacts:4Contacts; Product Range:Micro MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Pitch Spacing:3mm; Gender:Header; Contact Gender:Pin; Contact Material:Brass; Connector Shell Size:- RoHS Compliant: Yes
Datasheet
Description
No. of Contacts:4Contacts; Product Range:Micro MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Pitch Spacing:3mm; Gender:Header; Contact Gender:Pin; Contact Material:Brass; Connector Shell Size:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Amp - Te Connectivity - 24AC1980 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Amp - Te Connectivity
24AC1980
No. Of Contacts Amp - Te Connectivity 24AC1980
No. of Contacts:4Contacts; Product Range:Micro MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Pitch Spacing:3mm; Gender:Header; Contact Gender:Pin; Contact Material:Brass; Connector Shell Size:- RoHS Compliant: Yes

No. of Contacts:4Contacts; Product Range:Micro MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Pitch Spacing:3mm; Gender:Header; Contact Gender:Pin; Contact Material:Brass; Connector Shell Size:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24AC1980
Product Name No. Of Contacts Amp - Te Connectivity
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29052-025TR-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 1.0 amps
View Details
Push-in X connector - QSX-8 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details