06P MICRO MNL ASSY,R/A,THRU,LF
"Connector Header Through Hole, Right Angle 6 position 0.118"" (3.00mm)"
CONN HEADER R/A 6POS 3MM
06P MICRO MNL ASSY,R/A,THRU,LF
06P MICRO MNL ASSY,R/A,THRU,LF
| Powell Electronics, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3-794678-6 | 3-794678-6-ND | 3-794678-6 | 76AC6381 |
| Product Name | Pin & Socket Connectors | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | 06P Micro Mnl Assy,r/a,thru,lf Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | Micro Connector and Nano Connector | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | ||
| Voltage Rating | 250 volts | 250 volts |