TE Connectivity ™ PCB Headers & Receptacles 3-794678-2

Description
Body Features PCB Retention Feature Material : Phosphor Bronze PCB Retention Feature Plating Material : Tin Primary Product Color : Black Configuration Features Connector Contact Load Condition : Fully Loaded Number of Columns : 1 Number of Loaded Positions : 2 Number of Positions : 2 Number of Power Positions : 2 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 5 Contact Layout : Matrix Contact Mating Area Length : 4.15 MM  [.163 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ] Contact Shape & Form : Square Contact Size : .64mm Contact Type : Tab Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 - 2.54 MICM  [50 - 100 MICIN ] Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2.54 - 7.62 MICM  [100 - 300 MICIN ] Dimensions Connector Height : 7.37 MM  [.29 INCH ] Connector Length : 7 MM  [.276 INCH ] Connector Width : 8.92 MM  [.351 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 3 MM  [.118 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Housing Material : High Temperature Nylon Mating Entry Location : Side Industry Standards Compatible With Agency/Standards Products : VDE, CNR, USR Compatible With Approved Standards Products : VDE 40005280, UL E28476 Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Tab PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Hold-Down Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tray Packaging Quantity : 533 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.05 MM  [.12 INCH ] Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features PCB Retention Feature Material : Phosphor Bronze PCB Retention Feature Plating Material : Tin Primary Product Color : Black Configuration Features Connector Contact Load Condition : Fully Loaded Number of Columns : 1 Number of Loaded Positions : 2 Number of Positions : 2 Number of Power Positions : 2 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 5 Contact Layout : Matrix Contact Mating Area Length : 4.15 MM  [.163 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ] Contact Shape & Form : Square Contact Size : .64mm Contact Type : Tab Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 - 2.54 MICM  [50 - 100 MICIN ] Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2.54 - 7.62 MICM  [100 - 300 MICIN ] Dimensions Connector Height : 7.37 MM  [.29 INCH ] Connector Length : 7 MM  [.276 INCH ] Connector Width : 8.92 MM  [.351 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 3 MM  [.118 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Housing Material : High Temperature Nylon Mating Entry Location : Side Industry Standards Compatible With Agency/Standards Products : VDE, CNR, USR Compatible With Approved Standards Products : VDE 40005280, UL E28476 Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Tab PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Hold-Down Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tray Packaging Quantity : 533 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.05 MM  [.12 INCH ] Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 3-794678-2 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
3-794678-2
PCB Headers & Receptacles 3-794678-2
Body Features PCB Retention Feature Material : Phosphor Bronze PCB Retention Feature Plating Material : Tin Primary Product Color : Black Configuration Features Connector Contact Load Condition : Fully Loaded Number of Columns : 1 Number of Loaded Positions : 2 Number of Positions : 2 Number of Power Positions : 2 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 5 Contact Layout : Matrix Contact Mating Area Length : 4.15 MM  [.163 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ] Contact Shape & Form : Square Contact Size : .64mm Contact Type : Tab Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 - 2.54 MICM  [50 - 100 MICIN ] Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2.54 - 7.62 MICM  [100 - 300 MICIN ] Dimensions Connector Height : 7.37 MM  [.29 INCH ] Connector Length : 7 MM  [.276 INCH ] Connector Width : 8.92 MM  [.351 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 3 MM  [.118 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Housing Material : High Temperature Nylon Mating Entry Location : Side Industry Standards Compatible With Agency/Standards Products : VDE, CNR, USR Compatible With Approved Standards Products : VDE 40005280, UL E28476 Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Tab PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Hold-Down Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tray Packaging Quantity : 533 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.05 MM  [.12 INCH ] Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • PCB Retention Feature Material : Phosphor Bronze
  • PCB Retention Feature Plating Material : Tin
  • Primary Product Color : Black

Configuration Features


  • Connector Contact Load Condition : Fully Loaded
  • Number of Columns : 1
  • Number of Loaded Positions : 2
  • Number of Positions : 2
  • Number of Power Positions : 2
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Layout : Matrix
  • Contact Mating Area Length : 4.15 MM  [.163 INCH ]
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ]
  • Contact Shape & Form : Square
  • Contact Size : .64mm
  • Contact Type : Tab
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.27 - 2.54 MICM  [50 - 100 MICIN ]
  • Mating Square Post Dimension : .64 MM  [.025 INCH ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : 2.54 - 7.62 MICM  [100 - 300 MICIN ]

Dimensions


  • Connector Height : 7.37 MM  [.29 INCH ]
  • Connector Length : 7 MM  [.276 INCH ]
  • Connector Width : 8.92 MM  [.351 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Row-to-Row Spacing : 3 MM  [.118 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 3 MM  [.118 INCH ]
  • Housing Material : High Temperature Nylon
  • Mating Entry Location : Side

Industry Standards


  • Compatible With Agency/Standards Products : VDE, CNR, USR
  • Compatible With Approved Standards Products : VDE 40005280, UL E28476
  • Glow Wire Rating : GWT 750°C (Without Flame)
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Locking Tab
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Hold-Down
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 533

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ]
  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.05 MM  [.12 INCH ]

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Pin & Socket Connectors - 3-794678-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pin & Socket Connectors
3-794678-2
Pin & Socket Connectors 3-794678-2
Pin & Socket Connectors 02P MICRO MNL ASSY R/A,THRU,LF

Pin & Socket Connectors 02P MICRO MNL ASSY R/A,THRU,LF

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components
Product Number 3-794678-2 3-794678-2
Product Name PCB Headers & Receptacles Pin & Socket Connectors
Mounting Through-Hole; Board Mount SMT; PCB
Voltage Rating 250 volts
Current Rating 5 amps 5 amps
Operating Temperature -40 to 105 C (-40 to 221 F)
Contact Plating Tin
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Standard Board Mount - D09S33E6UX00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
PCB Headers & Receptacles - 103186-1 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-081T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
DIL Sockets - 9094221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details