"Connector Header Through Hole, Right Angle 8 position 0.118"" (3.00mm)"
8 Pos Power Connector, Male, 5A, 250V, RA Thru-Hole Solder Product overview: 3-794677-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-794677-8 can be used for catalog matching and distributor lookup.
8POS MICRO MNL ASSY,R/A,THRU
8POS MICRO MNL ASSY,R/A,THRU
| DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A144925-ND | 316-3-794677-8 | 3-794677-8 | 18R3004 |
| Product Name | Headers, Male Pins | 5A 250V Electronic Connector | Pin & Socket Connectors | 8Pos Micro Mnl Assy,r/a,thru Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Micro Connector and Nano Connector | ||
| Mounting | Through Hole, Right Angle | |||
| Voltage Rating | 250 volts | 250 volts | ||
| Number of Contacts | 8 # |