"Connector Header Through Hole, Right Angle 4 position 0.118"" (3.00mm)"
4 Pos Power Connector, Wire-to-Board, 5A, 250V, Right Angle, Through Hole Product overview: 3-794677-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-794677-4 can be used for catalog matching and distributor lookup.
4POS MICRO MNL ASSY,R/A,THRU
CONNECTOR, HEADER, 4POS, 3MM, PCB; Product Range:Micro MATE-N-LOK Series; No. of Contacts:4Contacts; Gender:Header; Pitch Spacing:3mm; Contact Termination Type:Through Hole; No. of Rows:2 Row; Connector Mounting:PCB Mount; Contact RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A108381-ND | 316-3-794677-4 | 3-794677-4 | 62AC0953 |
| Product Name | Headers, Male Pins | Through-Hole 5A 250V Electronic Connector | Pin & Socket Connectors | Connector, Header, 4Pos, 3Mm, Pcb; Product Range Amp - Te Connectivity |
| Connector Type | Header Connector; Header | |||
| Mounting | Through Hole, Right Angle | PCB Mount | ||
| Voltage Rating | 250 volts | 250 volts | ||
| Number of Contacts | 4 # |