8 Pos Wire-to-Board Connector, 5A, Male, SMT, Vertical Product overview: 3-794638-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-794638-8 can be used for catalog matching and distributor lookup.
"Connector Header Surface Mount 8 position 0.118"" (3.00mm)"
"Connector Header Surface Mount 8 position 0.118"" (3.00mm)"
"Connector Header Surface Mount 8 position 0.118"" (3.00mm)"
08P MICRO MNL ASSY,VRT,SMT,LF
WTB CONN, HEADER, 8POS, 2ROW, 3MM; Connector Systems:Wire-to-Boar
| ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-3-794638-8 | A33246DKR-ND | 3-794638-8 | 18R3001 |
| Product Name | 5A Electronic Connector | Headers, Male Pins | Pin & Socket Connectors | Wtb Conn, Header, 8Pos, 2Row, 3Mm; Connector Systems Amp - Te Connectivity |
| Gender | Male / Plug | |||
| Termination | SMD/SMT | Surface Mount Straight | ||
| Voltage Rating | 250 volts | 250 volts | ||
| Current Rating | 5.0 amps |