TE Connectivity Headers, Male Pins 3-794638-6

Description
"Connector Header Surface Mount 6 position 0.118"" (3.00mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount 6 position 0.118"" (3.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A34895DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A34895DKR-ND
Headers, Male Pins A34895DKR-ND
"Connector Header Surface Mount 6 position 0.118"" (3.00mm)"

"Connector Header Surface Mount 6 position 0.118"" (3.00mm)"

Buy Now Datasheet
Headers, Male Pins - A34895CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A34895CT-ND
Headers, Male Pins A34895CT-ND
"Connector Header Surface Mount 6 position 0.118"" (3.00mm)"

"Connector Header Surface Mount 6 position 0.118"" (3.00mm)"

Buy Now Datasheet
Headers, Male Pins - A34895TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A34895TR-ND
Headers, Male Pins A34895TR-ND
"Connector Header Surface Mount 6 position 0.118"" (3.00mm)"

"Connector Header Surface Mount 6 position 0.118"" (3.00mm)"

Buy Now Datasheet
Singapore, Singapore
5A Electronic Connector
316-3-794638-6
5A Electronic Connector 316-3-794638-6
6 Pos Wire-to-Board Rectangular Connector, 5A, Gold, SMT, Vertical Product overview: 3-794638-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-794638-6 can be used for catalog matching and distributor lookup.

6 Pos Wire-to-Board Rectangular Connector, 5A, Gold, SMT, Vertical Product overview: 3-794638-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-794638-6 can be used for catalog matching and distributor lookup.

Supplier's Site
Pin & Socket Connectors - 3-794638-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
3-794638-6
Pin & Socket Connectors 3-794638-6
06P MICRO MNL ASSY,VRT,SMT,LF

06P MICRO MNL ASSY,VRT,SMT,LF

Buy Now
Swedesboro, NJ, United States
Pin & Socket Connectors
3-794638-6
Pin & Socket Connectors 3-794638-6
Pin & Socket Connectors

Pin & Socket Connectors

Buy Now
Connector, Header, 6Pos, 3Mm, Pcb; Connector Systems Amp - Te Connectivity - 18R3000 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6Pos, 3Mm, Pcb; Connector Systems Amp - Te Connectivity
18R3000
Connector, Header, 6Pos, 3Mm, Pcb; Connector Systems Amp - Te Connectivity 18R3000
CONNECTOR, HEADER, 6POS, 3MM, PCB; Connector Systems:Wire-to-Boar d; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Micro MATE-N-LOK Series RoHS Compliant: Yes

CONNECTOR, HEADER, 6POS, 3MM, PCB; Connector Systems:Wire-to-Board; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Micro MATE-N-LOK Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A34895DKR-ND 316-3-794638-6 3-794638-6 3-794638-6 18R3000
Product Name Headers, Male Pins 5A Electronic Connector Pin & Socket Connectors Pin & Socket Connectors Connector, Header, 6Pos, 3Mm, Pcb; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Mounting Surface Mount SMT
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data