"Connector Header Surface Mount 4 position 0.118"" (3.00mm)"
"Connector Header Surface Mount 4 position 0.118"" (3.00mm)"
"Connector Header Surface Mount 4 position 0.118"" (3.00mm)"
4 Pos Wire-to-Board Rectangular Connector, 5A, Gold, SMT, Male Product overview: 3-794638-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-794638-4 can be used for catalog matching and distributor lookup.
04P MICRO MNL ASSY,VRT,SMT,LF
WTB CONN, HEADER, 4POS, 2ROW, 3MM; Connector Systems:Wire-to-Boar
| DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A33245TR-ND | 316-3-794638-4 | 3-794638-4 | 3-794638-4 | 18R2999 |
| Product Name | Headers, Male Pins | 5A Electronic Connector | Pin & Socket Connectors | Pin & Socket Connectors | Wtb Conn, Header, 4Pos, 2Row, 3Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector | |||
| Mounting | Surface Mount | SMT | |||
| Voltage Rating | 250 volts | 250 volts | |||
| Number of Contacts | 4 # |