04P MICRO MNL ASSY,VRT,SMT LF
"Connector Header Surface Mount 4 position 0.118"" (3.00mm)"
"Connector Header Surface Mount 4 position 0.118"" (3.00mm)"
4 Pos Power Connector, 5A, 250V, Gold, SMD, Straight, Wire-to-Board Product overview: 3-794637-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-794637-4 can be used for catalog matching and distributor lookup.
04P MICRO MNL ASSY,VRT,SMT LF
| Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3-794637-4 | A142102TR-ND | 316-3-794637-4 | 66M7853 |
| Product Name | Pin & Socket Connectors | Headers, Male Pins | SMD 5A 250V Electronic Connector | 04P Micro Mnl Assy,vrt,smt Lf Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Micro Connector and Nano Connector | ||
| Mounting | Surface Mount | |||
| Voltage Rating | 250 volts | 250 volts |