TE Connectivity Pin & Socket Connectors 3-794636-8

Description
08P MICRO MNL ASSY,VRT,SMT,LF
Request a Quote Datasheet
Description
08P MICRO MNL ASSY,VRT,SMT,LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - 3-794636-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
3-794636-8
Pin & Socket Connectors 3-794636-8
08P MICRO MNL ASSY,VRT,SMT,LF

08P MICRO MNL ASSY,VRT,SMT,LF

Buy Now
Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins
Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.118" (3.00mm) Row Spacing - Mating: 0.118" (3.00mm) Style: Board to Cable/Wire Shrouding: Shrouded - 4 Wall

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.118" (3.00mm)
Row Spacing - Mating: 0.118" (3.00mm)
Style: Board to Cable/Wire
Shrouding: Shrouded - 4 Wall

Buy Now Datasheet
Headers, Male Pins - A33238DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33238DKR-ND
Headers, Male Pins A33238DKR-ND
"Connector Header Surface Mount 8 position 0.118"" (3.00mm)"

"Connector Header Surface Mount 8 position 0.118"" (3.00mm)"

Buy Now Datasheet
Headers, Male Pins - A33238CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33238CT-ND
Headers, Male Pins A33238CT-ND
"Connector Header Surface Mount 8 position 0.118"" (3.00mm)"

"Connector Header Surface Mount 8 position 0.118"" (3.00mm)"

Buy Now Datasheet
Headers, Male Pins - A33238TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33238TR-ND
Headers, Male Pins A33238TR-ND
"Connector Header Surface Mount 8 position 0.118"" (3.00mm)"

"Connector Header Surface Mount 8 position 0.118"" (3.00mm)"

Buy Now Datasheet
Connector, Header, Smt, 3Mm, 8Way; Product Range Amp - Te Connectivity - 42AC1291 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, Smt, 3Mm, 8Way; Product Range Amp - Te Connectivity
42AC1291
Connector, Header, Smt, 3Mm, 8Way; Product Range Amp - Te Connectivity 42AC1291
CONNECTOR, HEADER, SMT, 3MM, 8WAY; Product Range:Micro MATE-N-LOK Series; No. of Contacts:8Contacts; Gender:Plug; Pitch Spacing:3mm; Contact Termination Type:Surface Mount; No. of Rows:2 Row; Connector Mounting:PCB Mount; Contact RoHS Compliant: Yes

CONNECTOR, HEADER, SMT, 3MM, 8WAY; Product Range:Micro MATE-N-LOK Series; No. of Contacts:8Contacts; Gender:Plug; Pitch Spacing:3mm; Contact Termination Type:Surface Mount; No. of Rows:2 Row; Connector Mounting:PCB Mount; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 3-794636-8 A33238DKR-ND 42AC1291
Product Name Pin & Socket Connectors Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins Headers, Male Pins Connector, Header, Smt, 3Mm, 8Way; Product Range Amp - Te Connectivity
Mounting SMT Surface Mount PCB Mount
Connector Type Rectangular Connectors, Heavy Duty Header Connector; Header
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data