TE Connectivity Headers, Male Pins 3-794636-4

Description
"Connector Header Surface Mount 4 position 0.118"" (3.00mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount 4 position 0.118"" (3.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A33236TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33236TR-ND
Headers, Male Pins A33236TR-ND
"Connector Header Surface Mount 4 position 0.118"" (3.00mm)"

"Connector Header Surface Mount 4 position 0.118"" (3.00mm)"

Buy Now Datasheet
Headers, Male Pins - A33236CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33236CT-ND
Headers, Male Pins A33236CT-ND
"Connector Header Surface Mount 4 position 0.118"" (3.00mm)"

"Connector Header Surface Mount 4 position 0.118"" (3.00mm)"

Buy Now Datasheet
Headers, Male Pins - A33236DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33236DKR-ND
Headers, Male Pins A33236DKR-ND
"Connector Header Surface Mount 4 position 0.118"" (3.00mm)"

"Connector Header Surface Mount 4 position 0.118"" (3.00mm)"

Buy Now Datasheet
Singapore, Singapore
5A 250V Electronic Connector
316-3-794636-4
5A 250V Electronic Connector 316-3-794636-4
4 Pos Wire-to-Board Male Connector, 5A, 250V, SMT, Black Product overview: 3-794636-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-794636-4 can be used for catalog matching and distributor lookup.

4 Pos Wire-to-Board Male Connector, 5A, 250V, SMT, Black Product overview: 3-794636-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-794636-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pin & Socket Connectors - 3-794636-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
3-794636-4
Pin & Socket Connectors 3-794636-4
04P MICRO MNL ASSY,VRT,SMT,LF

04P MICRO MNL ASSY,VRT,SMT,LF

Buy Now
Swedesboro, NJ, United States
Pin & Socket Connectors
3-794636-4
Pin & Socket Connectors 3-794636-4
Pin & Socket Connectors

Pin & Socket Connectors

Buy Now
Connector, Header, 4Pos, 3Mm, Pcb; Connector Systems Amp - Te Connectivity - 19M0498 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 3Mm, Pcb; Connector Systems Amp - Te Connectivity
19M0498
Connector, Header, 4Pos, 3Mm, Pcb; Connector Systems Amp - Te Connectivity 19M0498
CONNECTOR, HEADER, 4POS, 3MM, PCB; Connector Systems:Wire-to-Boar d; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Micro MATE-N-LOK Series RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 3MM, PCB; Connector Systems:Wire-to-Board; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Micro MATE-N-LOK Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A33236TR-ND 316-3-794636-4 3-794636-4 3-794636-4 19M0498
Product Name Headers, Male Pins 5A 250V Electronic Connector Pin & Socket Connectors Pin & Socket Connectors Connector, Header, 4Pos, 3Mm, Pcb; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Mounting Surface Mount SMT
Voltage Rating 250 volts 250 volts
Number of Contacts 4 #
Unlock Full Specs
to access all available technical data