TE Connectivity Headers, Male Pins 3-794636-2

Description
Connector Header Surface Mount 2 position
Request a Quote Datasheet
Description
Connector Header Surface Mount 2 position
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A33235TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33235TR-ND
Headers, Male Pins A33235TR-ND
Connector Header Surface Mount 2 position

Connector Header Surface Mount 2 position

Buy Now Datasheet
Headers, Male Pins - A33235CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33235CT-ND
Headers, Male Pins A33235CT-ND
Connector Header Surface Mount 2 position

Connector Header Surface Mount 2 position

Buy Now Datasheet
Headers, Male Pins - A33235DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33235DKR-ND
Headers, Male Pins A33235DKR-ND
Connector Header Surface Mount 2 position

Connector Header Surface Mount 2 position

Buy Now Datasheet
Singapore, Singapore
SMD 5A 250V Electronic Connector
316-3-794636-2
SMD 5A 250V Electronic Connector 316-3-794636-2
2 Pos 3mm Header, Wire-to-Board, 5A, 250V, SMD Product overview: 3-794636-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-794636-2 can be used for catalog matching and distributor lookup.

2 Pos 3mm Header, Wire-to-Board, 5A, 250V, SMD Product overview: 3-794636-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-794636-2 can be used for catalog matching and distributor lookup.

Supplier's Site
Pin & Socket Connectors - 3-794636-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
3-794636-2
Pin & Socket Connectors 3-794636-2
02P MICRO MNL ASSY,VRT,SMT,LF

02P MICRO MNL ASSY,VRT,SMT,LF

Buy Now
Connector, Plug, 2Pos, Pcb Mount; Connector Systems Amp - Te Connectivity - 18R2995 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 2Pos, Pcb Mount; Connector Systems Amp - Te Connectivity
18R2995
Connector, Plug, 2Pos, Pcb Mount; Connector Systems Amp - Te Connectivity 18R2995
CONNECTOR, PLUG, 2POS, PCB MOUNT; Connector Systems:Wire-to-Boar d; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount; Product Range:Micro MATE-N-LOK Series; Contact Material:Brass RoHS Compliant: Yes

CONNECTOR, PLUG, 2POS, PCB MOUNT; Connector Systems:Wire-to-Board; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount; Product Range:Micro MATE-N-LOK Series; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A33235TR-ND 316-3-794636-2 3-794636-2 18R2995
Product Name Headers, Male Pins SMD 5A 250V Electronic Connector Pin & Socket Connectors Connector, Plug, 2Pos, Pcb Mount; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Mounting Surface Mount SMT
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data