06P MICRO MNL ASSY,VRT,SMT,LF
6 Pos Wire-to-Board Connector, 5A, 250V, SMT, Gold Contacts Product overview: 3-794635-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-794635-6 can be used for catalog matching and distributor lookup.
"Connector Header Surface Mount 6 position 0.118"" (3.00mm)"
"Connector Header Surface Mount 6 position 0.118"" (3.00mm)"
06P MICRO MNL ASSY,VRT,SMT,LF
| Powell Electronics, Inc. | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 3-794635-6 | 3-794635-6 | 316-3-794635-6 | A125089CT-ND | 18R2993 |
| Product Name | Pin & Socket Connectors | Pin & Socket Connectors | 5A 250V Electronic Connector | Headers, Male Pins | 06P Micro Mnl Assy,vrt,smt,lf Amp - Te Connectivity |
| Mounting | SMT | Surface Mount | |||
| Termination | SMD/SMT | ||||
| Voltage Rating | 250 volts | 250 volts |