04P MICRO MNL ASSY,VRT,SMT LF
"Connector Header Surface Mount 4 position 0.118"" (3.00mm)"
CONN HEADER SMD 4POS 3MM
04P MICRO MNL ASSY,VRT,SMT LF
| Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3-794634-4 | 3-794634-4-ND | 3-794634-4 | 18R2989 |
| Product Name | Pin & Socket Connectors | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | 04P Micro Mnl Assy,vrt,smt Lf Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | Micro Connector and Nano Connector | |
| Mounting | Surface Mount | Surface Mount | ||
| Voltage Rating | 250 volts | 250 volts |