"Connector Header Surface Mount 8 position 0.118"" (3.00mm)"
08P MICRO MNL ASSY,VRT,SMT,LF
08P MICRO MNL ASSY,VRT,SMT,LF
CONN HEADER SMD 8POS 3MM
| DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3-794633-8-ND | 3-794633-8 | 3-794633-8 | 18R2987 | 3-794633-8 |
| Product Name | Headers, Male Pins | Pin & Socket Connectors | Pin & Socket Connectors | 08P Micro Mnl Assy,vrt,smt,lf Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Micro Connector and Nano Connector | Rectangular Connectors, Heavy Duty; Wire to Board Connector | ||
| Mounting | Surface Mount | SMT | Surface Mount | ||
| Voltage Rating | 250 volts | 250 volts |