"Connector Header Surface Mount 6 position 0.118"" (3.00mm)"
06P MICRO MNL ASSY,VRT,SMT,LF
06P MICRO MNL ASSY,VRT,SMT,LF
06P MICRO MNL ASSY,VRT,SMT,LF
Pin & Socket Connectors 06P MICRO MNL ASSY VRT,SMT,LF
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3-794633-6-ND | 3-794633-6 | 18R2986 | 792-3-794633-6 |
| Product Name | Headers, Male Pins | Pin & Socket Connectors | 06P Micro Mnl Assy,vrt,smt,lf Amp - Te Connectivity | Pin & Socket Connectors 06P MICRO MNL ASSY VRT,SMT,LF |
| Connector Type | Header Connector; Header | Micro Connector and Nano Connector | Micro Connector and Nano Connector | |
| Mounting | Surface Mount | SMT | Surface Mount | |
| Voltage Rating | 250 volts | 250 volts | ||
| Number of Contacts | 6 # |