"Connector Header Surface Mount 4 position 0.118"" (3.00mm)"
04P MICRO MNL ASSY,VRT,SMT,LF
CONN HEADER SMD 4POS 3MM
04P MICRO MNL ASSY,VRT,SMT,LF
| DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3-794633-4-ND | 3-794633-4 | 3-794633-4 | 3-794633-4 | 18R2985 |
| Product Name | Headers, Male Pins | Pin & Socket Connectors | Pin & Socket Connectors | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | 04P Micro Mnl Assy,vrt,smt,lf Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | Micro Connector and Nano Connector | ||
| Mounting | Surface Mount | SMT | Surface Mount | ||
| Voltage Rating | 250 volts | 250 volts |