08P MICRO MNL ASSY,VRT,HDR,LF
TE Connectivity 3-794632-8 PCB Header
TE Connectivity 3-794632-8 PCB Header
TE Connectivity 3-794632-8 PCB Header
"Connector Header Through Hole 8 position 0.118"" (3.00mm)"
8 Pos Power Connector, Wire-to-Board, 5A, Gold, Male, Vertical Mount Product overview: 3-794632-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-794632-8 can be used for catalog matching and distributor lookup.
PLUG & SOCKET CONNECTOR, HEADER 8 POSITION 3MM; Connector Systems:Wire-to-Boar
| Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3-794632-8 | 1618679 | 7973154P | A32542-ND | 316-3-794632-8 | 18R2983 |
| Product Name | Pin & Socket Connectors | PCB Headers | PCB Headers | Headers, Male Pins | 5A Electronic Connector | Plug & Socket Connector, Header 8 Position 3Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Wire to Board Connector | Header Connector; Header | Wire to Board Connector | |||
| Geometry | Straight; Straight | Straight | ||||
| Termination | Solder | Solder | Through Hole Straight | |||
| Mounting | Through hole | Through Hole |