TE Connectivity Headers, Male Pins 3-794632-6

Description
"Connector Header Through Hole 6 position 0.118"" (3.00mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 6 position 0.118"" (3.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A34893-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A34893-ND
Headers, Male Pins A34893-ND
"Connector Header Through Hole 6 position 0.118"" (3.00mm)"

"Connector Header Through Hole 6 position 0.118"" (3.00mm)"

Buy Now Datasheet
Singapore, Singapore
5A 250V Electronic Connector
316-3-794632-6
5A 250V Electronic Connector 316-3-794632-6
6 Pos Power Connector, 5A, 250V, Gold, Straight, Thru-Hole Product overview: 3-794632-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-794632-6 can be used for catalog matching and distributor lookup.

6 Pos Power Connector, 5A, 250V, Gold, Straight, Thru-Hole Product overview: 3-794632-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-794632-6 can be used for catalog matching and distributor lookup.

Supplier's Site
Pin & Socket Connectors - 3-794632-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
3-794632-6
Pin & Socket Connectors 3-794632-6
06P MICRO MNL ASSY,VRT,HDR,LF

06P MICRO MNL ASSY,VRT,HDR,LF

Buy Now
Swedesboro, NJ, United States
Pin & Socket Connectors
3-794632-6
Pin & Socket Connectors 3-794632-6
Pin & Socket Connectors

Pin & Socket Connectors

Buy Now
06P Micro Mnl Assy,vrt,hdr,lf Rohs Compliant Amp - Te Connectivity - 96AC6213 - Newark, An Avnet Company
Chicago, IL, United States
06P Micro Mnl Assy,vrt,hdr,lf Rohs Compliant Amp - Te Connectivity
96AC6213
06P Micro Mnl Assy,vrt,hdr,lf Rohs Compliant Amp - Te Connectivity 96AC6213
06P MICRO MNL ASSY,VRT,HDR,LF ROHS COMPLIANT: YES

06P MICRO MNL ASSY,VRT,HDR,LF ROHS COMPLIANT: YES

Supplier's Site Datasheet
Wtb Connector, Header, 6Pos, 2Row; Connector Systems Te Connectivity - 07AH5917 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Connector, Header, 6Pos, 2Row; Connector Systems Te Connectivity
07AH5917
Wtb Connector, Header, 6Pos, 2Row; Connector Systems Te Connectivity 07AH5917
WTB CONNECTOR, HEADER, 6POS, 2ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:Micro MATE-N-LOK Series RoHS Compliant: Yes

WTB CONNECTOR, HEADER, 6POS, 2ROW; Connector Systems:Wire-to-Board; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:Micro MATE-N-LOK Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A34893-ND 316-3-794632-6 3-794632-6 96AC6213 07AH5917
Product Name Headers, Male Pins 5A 250V Electronic Connector Pin & Socket Connectors 06P Micro Mnl Assy,vrt,hdr,lf Rohs Compliant Amp - Te Connectivity Wtb Connector, Header, 6Pos, 2Row; Connector Systems Te Connectivity
Connector Type Header Connector; Header Micro Connector and Nano Connector Wire to Board Connector
Mounting Through Hole
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data