TE Connectivity Headers, Male Pins 3-794631-2

Description
Connector Header Through Hole 2 position
Request a Quote Datasheet
Description
Connector Header Through Hole 2 position
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 3-794631-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
3-794631-2-ND
Headers, Male Pins 3-794631-2-ND
Connector Header Through Hole 2 position

Connector Header Through Hole 2 position

Buy Now Datasheet
Pin & Socket Connectors - 3-794631-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
3-794631-2
Pin & Socket Connectors 3-794631-2
02P MICRO MNL ASSY,VRT,HDR LF

02P MICRO MNL ASSY,VRT,HDR LF

Buy Now
Swedesboro, NJ, United States
Pin & Socket Connectors
3-794631-2
Pin & Socket Connectors 3-794631-2
Pin & Socket Connectors

Pin & Socket Connectors

Buy Now
02P Micro Mnl Assy,vrt,hdr Lf Amp - Te Connectivity - 36AC3534 - Newark, An Avnet Company
Chicago, IL, United States
02P Micro Mnl Assy,vrt,hdr Lf Amp - Te Connectivity
36AC3534
02P Micro Mnl Assy,vrt,hdr Lf Amp - Te Connectivity 36AC3534
02P MICRO MNL ASSY,VRT,HDR LF

02P MICRO MNL ASSY,VRT,HDR LF

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 3-794631-2-ND 3-794631-2 36AC3534
Product Name Headers, Male Pins Pin & Socket Connectors 02P Micro Mnl Assy,vrt,hdr Lf Amp - Te Connectivity
Connector Type Header Connector; Header Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-3528-ND - DigiKey
Specs
Gender Female / Jack
Mounting Through Hole
View Details
4 suppliers
Headers, Male Pins - A26617-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
PCB Connectors - NCK-ML2G-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A28500-115-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details