TE Connectivity PCB Headers 3-794630-8

Description
TE Connectivity 3-794630-8 PCB Header
Request a Quote Datasheet
Description
TE Connectivity 3-794630-8 PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 4959366 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
4959366
PCB Headers 4959366
TE Connectivity 3-794630-8 PCB Header

TE Connectivity 3-794630-8 PCB Header

Supplier's Site
PCB Headers - 1614434 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1614434
PCB Headers 1614434
TE Connectivity 3-794630-8 PCB Header

TE Connectivity 3-794630-8 PCB Header

Supplier's Site
PCB Headers - 4959366P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
4959366P
PCB Headers 4959366P
TE Connectivity 3-794630-8 PCB Header

TE Connectivity 3-794630-8 PCB Header

Supplier's Site
Headers, Male Pins - A33222-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33222-ND
Headers, Male Pins A33222-ND
"Connector Header Through Hole 8 position 0.118"" (3.00mm)"

"Connector Header Through Hole 8 position 0.118"" (3.00mm)"

Buy Now Datasheet
Pin & Socket Connectors - 3-794630-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
3-794630-8
Pin & Socket Connectors 3-794630-8
08P MICRO MNL ASSY VRT HDR LF

08P MICRO MNL ASSY VRT HDR LF

Buy Now
Swedesboro, NJ, United States
Pin & Socket Connectors
3-794630-8
Pin & Socket Connectors 3-794630-8
Pin & Socket Connectors

Pin & Socket Connectors

Buy Now
Singapore, Singapore
5A 250V Electronic Connector
316-3-794630-8
5A 250V Electronic Connector 316-3-794630-8
8 Pos Wire-to-Board Connector, 5A, 250V, Male, Tin, Vertical Mount Product overview: 3-794630-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-794630-8 can be used for catalog matching and distributor lookup.

8 Pos Wire-to-Board Connector, 5A, 250V, Male, Tin, Vertical Mount Product overview: 3-794630-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-794630-8 can be used for catalog matching and distributor lookup.

Supplier's Site
Plug & Socket Connector, Plug, 8 Position, 3Mm; Connector Systems Amp - Te Connectivity - 16M3024 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Plug, 8 Position, 3Mm; Connector Systems Amp - Te Connectivity
16M3024
Plug & Socket Connector, Plug, 8 Position, 3Mm; Connector Systems Amp - Te Connectivity 16M3024
PLUG & SOCKET CONNECTOR, PLUG, 8 POSITION, 3MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Straight; Product Range:Micro MATE-N-LOK Series RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, PLUG, 8 POSITION, 3MM; Connector Systems:Wire-to-Board; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Straight; Product Range:Micro MATE-N-LOK Series RoHS Compliant: Yes

Supplier's Site Datasheet
CONN HEADER VERT 8POS 3MM - 792-3-794630-8 - Utmel Electronic Limited
Hong Kong, China
CONN HEADER VERT 8POS 3MM
792-3-794630-8
CONN HEADER VERT 8POS 3MM 792-3-794630-8
CONN HEADER VERT 8POS 3MM

CONN HEADER VERT 8POS 3MM

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4959366 4959366P A33222-ND 3-794630-8 316-3-794630-8 16M3024 792-3-794630-8
Product Name PCB Headers PCB Headers Headers, Male Pins Pin & Socket Connectors 5A 250V Electronic Connector Plug & Socket Connector, Plug, 8 Position, 3Mm; Connector Systems Amp - Te Connectivity CONN HEADER VERT 8POS 3MM
Connector Type Wire to Board Connector Header Connector; Header Wire to Board Connector
Geometry Straight; Straight Straight Vertical
Termination Solder Solder Through Hole Straight Press-Fit, Solder
Mounting Through hole Through Hole Through Hole
Unlock Full Specs
to access all available technical data