"Connector Header Through Hole 6 position 0.118"" (3.00mm)"
06P MICRO MNL ASSY VRT HDR LF
TE Connectivity 3-794630-6 PCB Header
TE Connectivity 3-794630-6 PCB Header
TE Connectivity 3-794630-6 PCB Header
HEADER, VERTICAL, DUAL ROW, 6 WAY, NYLON; Product Range:Micro MATE-N-LOK Series; No. of Contacts:6Contacts; Gender:Header; Pitch Spacing:3mm; Contact Termination Type:Through Hole; No. of Rows:2 Row; Connector Mounting:PCB Mount; RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A33221-ND | 3-794630-6 | 1639525 | 4959350P | 98K8582 |
| Product Name | Headers, Male Pins | Pin & Socket Connectors | PCB Headers | PCB Headers | Header, Vertical, Dual Row, 6 Way, Nylon; Product Range Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector | |||
| Mounting | Through Hole | Through hole | PCB Mount | ||
| Voltage Rating | 250 volts |