4 Pos Power Connector, 5A, 250V, 3mm Pitch, Solder, Thru-Hole, Male Product overview: 3-794630-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-794630-4 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 4 position 0.118"" (3.00mm)"
TE Connectivity 3-794630-4 PCB Header
TE Connectivity 3-794630-4 PCB Header
TE Connectivity 3-794630-4 PCB Header
04P MICRO MNL ASSY VRT HDR LF
CONNECTOR, HEADER, 4 POSITION, 2ROW, 3MM; Connector Systems:Wire-to-Boar
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-3-794630-4 | A33220-ND | 1614898 | 4959344P | 3-794630-4 | 18R2975 |
| Product Name | 5A 250V Electronic Connector | Headers, Male Pins | PCB Headers | PCB Headers | Pin & Socket Connectors | Connector, Header, 4 Position, 2Row, 3Mm; Connector Systems Amp - Te Connectivity |
| Gender | Male / Plug | |||||
| Termination | Solder | Solder | Through Hole Straight | |||
| Voltage Rating | 250 volts | 250 volts | ||||
| Current Rating | 5.0 amps |