02P MICRO MNL ASSY,VRT,HDR,LF
Connector Header Through Hole 2 position
Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins
Package: Tray
Product Status: Active
Connector Type: Header
Contact Type: Male Pin
Row Spacing - Mating: 0.118" (3.00mm)
Style: Board to Cable/Wire
Shrouding: Shrouded - 4 Wall
Mounting Type: Through Hole
TE Connectivity 3-794630-2 PCB Header
TE Connectivity 3-794630-2 PCB Header
2 Pos Power Connector, 5A, 250V, Wire-to-Board, Male, Tin Product overview: 3-794630-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-794630-2 can be used for catalog matching and distributor lookup.
CONNECTOR, HEADER, 2POS, 2ROW, 3MM; Connector Systems:Wire-to-Boar
| Powell Electronics, Inc. | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3-794630-2 | A33219-ND | 4959338P | 1735330 | 316-3-794630-2 | 98K8580 | |
| Product Name | Pin & Socket Connectors | Headers, Male Pins | Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins | PCB Headers | PCB Headers | 5A 250V Electronic Connector | Connector, Header, 2Pos, 2Row, 3Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty | Wire to Board Connector | Wire to Board Connector | |||
| Mounting | Through Hole | Through Hole | Through hole | ||||
| Voltage Rating | 250 volts | 250 volts | |||||
| Number of Contacts | 2 # |