8 Pos Rectangular Connector, 5A, Gold, SMT, Right Angle Product overview: 3-794629-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-794629-8 can be used for catalog matching and distributor lookup.
"Connector Header Surface Mount, Right Angle 8 position 0.118"" (3.00mm)"
"Connector Header Surface Mount, Right Angle 8 position 0.118"" (3.00mm)"
"Connector Header Surface Mount, Right Angle 8 position 0.118"" (3.00mm)"
08P MICRO MNL ASSY,R/A,SMT,LF
| ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 316-3-794629-8 | A34891DKR-ND | 3-794629-8 |
| Product Name | 5A Electronic Connector | Headers, Male Pins | Pin & Socket Connectors |
| Termination | SMD/SMT | ||
| Voltage Rating | 250 volts | 250 volts | |
| Current Rating | 5.0 amps |