TE Connectivity Rectangular Connectors - 3-794629-6 3-794629-6

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 810218-3-794629-6 Packaging: Reel Number of Positions: 6 Mounting Style: Surface Mount, Right Angle Features: Solder Retention Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Locking Ramp Contact Material: Brass Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Applications: General Purpose Insulation Material: Polyamide (PA), Nylon Style: Board to Cable/Wire Pitch - Mating: 0.118" (3.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0μin (0.76μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0μin (2.54μm) Insulation Color: Black Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.118" (3.00mm) Insulation Height: 0.290" (7.37mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 150 MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 810218-3-794629-6 Packaging: Reel Number of Positions: 6 Mounting Style: Surface Mount, Right Angle Features: Solder Retention Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Locking Ramp Contact Material: Brass Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Applications: General Purpose Insulation Material: Polyamide (PA), Nylon Style: Board to Cable/Wire Pitch - Mating: 0.118" (3.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0μin (0.76μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0μin (2.54μm) Insulation Color: Black Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.118" (3.00mm) Insulation Height: 0.290" (7.37mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 150 MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 3-794629-6 - 810218-3-794629-6 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 3-794629-6
810218-3-794629-6
Rectangular Connectors - 3-794629-6 810218-3-794629-6
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 810218-3-794629-6 Packaging: Reel Number of Positions: 6 Mounting Style: Surface Mount, Right Angle Features: Solder Retention Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Locking Ramp Contact Material: Brass Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Applications: General Purpose Insulation Material: Polyamide (PA), Nylon Style: Board to Cable/Wire Pitch - Mating: 0.118" (3.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0μin (0.76μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0μin (2.54μm) Insulation Color: Black Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.118" (3.00mm) Insulation Height: 0.290" (7.37mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 150 MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 810218-3-794629-6
Packaging: Reel
Number of Positions: 6
Mounting Style: Surface Mount, Right Angle
Features: Solder Retention
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Locking Ramp
Contact Material: Brass
Voltage Rating: 250V
Material Flammability Rating: UL94 V-0
Applications: General Purpose
Insulation Material: Polyamide (PA), Nylon
Style: Board to Cable/Wire
Pitch - Mating: 0.118" (3.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0μin (0.76μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100.0μin (2.54μm)
Insulation Color: Black
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.118" (3.00mm)
Insulation Height: 0.290" (7.37mm)
Contact Shape: Square
Temperature Range - Operating: -40°C ~ 105°C
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 150
MSL Level: 1 (Unlimited)
Current Rating (Amps): Varies by Wire Gauge

Buy Now
Headers, Male Pins - A33275TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33275TR-ND
Headers, Male Pins A33275TR-ND
"Connector Header Surface Mount, Right Angle 6 position 0.118"" (3.00mm)"

"Connector Header Surface Mount, Right Angle 6 position 0.118"" (3.00mm)"

Buy Now Datasheet
Headers, Male Pins - A33275CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33275CT-ND
Headers, Male Pins A33275CT-ND
"Connector Header Surface Mount, Right Angle 6 position 0.118"" (3.00mm)"

"Connector Header Surface Mount, Right Angle 6 position 0.118"" (3.00mm)"

Buy Now Datasheet
Headers, Male Pins - A33275DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33275DKR-ND
Headers, Male Pins A33275DKR-ND
"Connector Header Surface Mount, Right Angle 6 position 0.118"" (3.00mm)"

"Connector Header Surface Mount, Right Angle 6 position 0.118"" (3.00mm)"

Buy Now Datasheet
Pin & Socket Connectors - 3-794629-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
3-794629-6
Pin & Socket Connectors 3-794629-6
06P MICRO MNL ASSY,R/A,SMT,LF

06P MICRO MNL ASSY,R/A,SMT,LF

Buy Now
Swedesboro, NJ, United States
Pin & Socket Connectors
3-794629-6
Pin & Socket Connectors 3-794629-6
Pin & Socket Connectors

Pin & Socket Connectors

Buy Now
Singapore, Singapore
5A 250V Electronic Connector
316-3-794629-6
5A 250V Electronic Connector 316-3-794629-6
6 Pos, 5A, 250V, Gold Pin, Wire-to-Board, SMT, Right Angle Connector Product overview: 3-794629-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-794629-6 can be used for catalog matching and distributor lookup.

6 Pos, 5A, 250V, Gold Pin, Wire-to-Board, SMT, Right Angle Connector Product overview: 3-794629-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-794629-6 can be used for catalog matching and distributor lookup.

Supplier's Site
Wtb Conn, Header, 6Pos, 2Row, 3Mm; Connector Systems Amp - Te Connectivity - 16M4218 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 6Pos, 2Row, 3Mm; Connector Systems Amp - Te Connectivity
16M4218
Wtb Conn, Header, 6Pos, 2Row, 3Mm; Connector Systems Amp - Te Connectivity 16M4218
WTB CONN, HEADER, 6POS, 2ROW, 3MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Micro MATE-N-LOK Series RoHS Compliant: Yes

WTB CONN, HEADER, 6POS, 2ROW, 3MM; Connector Systems:Wire-to-Board; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Micro MATE-N-LOK Series RoHS Compliant: Yes

Supplier's Site Datasheet
06P Micro Mnl Assy,r/a,smt,lf Amp - Te Connectivity - 76AC6373 - Newark, An Avnet Company
Chicago, IL, United States
06P Micro Mnl Assy,r/a,smt,lf Amp - Te Connectivity
76AC6373
06P Micro Mnl Assy,r/a,smt,lf Amp - Te Connectivity 76AC6373
06P MICRO MNL ASSY,R/A,SMT,LF

06P MICRO MNL ASSY,R/A,SMT,LF

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Powell Electronics, Inc. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 810218-3-794629-6 A33275TR-ND 3-794629-6 3-794629-6 316-3-794629-6 16M4218 76AC6373
Product Name Rectangular Connectors - 3-794629-6 Headers, Male Pins Pin & Socket Connectors Pin & Socket Connectors 5A 250V Electronic Connector Wtb Conn, Header, 6Pos, 2Row, 3Mm; Connector Systems Amp - Te Connectivity 06P Micro Mnl Assy,r/a,smt,lf Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Header Connector; Header Wire to Board Connector Micro Connector and Nano Connector
Termination Solder SMD/SMT Surface Mount Right Angle
Mounting Surface Mount, Right Angle Surface Mount, Right Angle SMT
Unlock Full Specs
to access all available technical data