4 Pos Power Connector, 5A, 250V, Gold, SMT, Right Angle Product overview: 3-794629-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-794629-4 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.118" (3.00mm)
Number of Positions: 4
Row Spacing - Mating: 0.118" (3.00mm)
Style: Board to Cable/Wire
04P MICRO MNL ASSY,R/A,SMT,LF
"Connector Header Surface Mount, Right Angle 4 position 0.118"" (3.00mm)"
"Connector Header Surface Mount, Right Angle 4 position 0.118"" (3.00mm)"
"Connector Header Surface Mount, Right Angle 4 position 0.118"" (3.00mm)"
WTB CONN, HEADER, 4POS, 2ROW, 3MM; Connector Systems:Wire-to-Boar
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 316-3-794629-4 | 3-794629-4 | A33274TR-ND | 18R2973 | |
| Product Name | 5A 250V Electronic Connector | Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins | Pin & Socket Connectors | Headers, Male Pins | Wtb Conn, Header, 4Pos, 2Row, 3Mm; Connector Systems Amp - Te Connectivity |
| Gender | Male / Plug | ||||
| Termination | SMD/SMT | Surface Mount Right Angle | |||
| Voltage Rating | 250 volts | 250 volts |