Connector Header Surface Mount, Right Angle 2 position
Connector Header Surface Mount, Right Angle 2 position
Connector Header Surface Mount, Right Angle 2 position
02P MICRO MNL ASSY,R/A,SMT,LF
2 Pos Rectangular Connector, Wire-to-Board, 5A, Right Angle SMT Product overview: 3-794629-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-794629-2 can be used for catalog matching and distributor lookup.
| DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A33273DKR-ND | 3-794629-2 | 3-794629-2 | 316-3-794629-2 |
| Product Name | Headers, Male Pins | Pin & Socket Connectors | Pin & Socket Connectors | 5A Electronic Connector |
| Connector Type | Header Connector; Header | |||
| Mounting | Surface Mount, Right Angle | SMT | ||
| Voltage Rating | 250 volts |