The 04P Micro MATE-N-LOK connector assembly is part of a 3 mm connector system designed for wire-to-wire and wire-to-board applications. It supports current ratings up to 5 Amps per line and is rated for 250 Volts AC/DC. The assembly features crimp, snap-in pin, and receptacle contacts suitable for terminating 30-18 AWG wire with insulation diameters up to 1.52 mm. It is available in both single-row and dual-row configurations, with options for vertical and right-angle header assemblies in surface mount or through-hole styles. This connector system is compatible with various applications, including household appliances, lighting, factory automation, and security systems. It offers low-profile designs for space-constrained environments and is UL, CSA, and VDE approved, ensuring compliance with industry standards. The product is also compatible with IR reflow processes, making it suitable for automated assembly.
04P MICRO MNL ASSY,R/A,SMT LF
4 Pos Power Connector, 5A, 250V, RA SMD, Gold Contacts Product overview: 3-794628-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-794628-4 can be used for catalog matching and distributor lookup.
"Connector Header Surface Mount, Right Angle 4 position 0.118"" (3.00mm)"
"Connector Header Surface Mount, Right Angle 4 position 0.118"" (3.00mm)"
"Connector Header Surface Mount, Right Angle 4 position 0.118"" (3.00mm)"
04P MICRO MNL ASSY,R/A,SMT LF
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 3-794628-4 | 316-3-794628-4 | A144923TR-ND | 18R2969 |
| Product Name | Pin & Socket Connectors | SMD 5A 250V Electronic Connector | Headers, Male Pins | 04P Micro Mnl Assy,r/a,smt Lf Amp - Te Connectivity |
| Termination | SMD/SMT | |||
| Voltage Rating | 250 volts | 250 volts | ||
| Current Rating | 5.0 amps |