TE Connectivity Rectangular Connectors - 3-794627-6 3-794627-6

Description
Manufacturer: TE Connectivity Win Source Part Number: 848780-3-794627-6 Series: Micro MATE-N-LOK Features: Connector Header position Package: Reel - TR Family Name: 794627 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 150 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 22 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: A33266TR, A33266DKR, 37946276, A33266CT, 2266-3-794627-6TR
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 848780-3-794627-6 Series: Micro MATE-N-LOK Features: Connector Header position Package: Reel - TR Family Name: 794627 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 150 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 22 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: A33266TR, A33266DKR, 37946276, A33266CT, 2266-3-794627-6TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 3-794627-6 - 848780-3-794627-6 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 3-794627-6
848780-3-794627-6
Rectangular Connectors - 3-794627-6 848780-3-794627-6
Manufacturer: TE Connectivity Win Source Part Number: 848780-3-794627-6 Series: Micro MATE-N-LOK Features: Connector Header position Package: Reel - TR Family Name: 794627 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 150 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 22 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: A33266TR, A33266DKR, 37946276, A33266CT, 2266-3-794627-6TR

Manufacturer: TE Connectivity
Win Source Part Number: 848780-3-794627-6
Series: Micro MATE-N-LOK
Features: Connector Header position
Package: Reel - TR
Family Name: 794627
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 150
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: A33266TR, A33266DKR, 37946276, A33266CT, 2266-3-794627-6TR

Buy Now Datasheet
PCB Headers - 7100567 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7100567
PCB Headers 7100567
TE Connectivity 3-794627-6 PCB Header

TE Connectivity 3-794627-6 PCB Header

Supplier's Site
PCB Headers - 7100567P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7100567P
PCB Headers 7100567P
TE Connectivity 3-794627-6 PCB Header

TE Connectivity 3-794627-6 PCB Header

Supplier's Site
PCB Headers - 1641963 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1641963
PCB Headers 1641963
TE Connectivity 3-794627-6 PCB Header

TE Connectivity 3-794627-6 PCB Header

Supplier's Site
Pin & Socket Connectors - 3-794627-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
3-794627-6
Pin & Socket Connectors 3-794627-6
06P MICRO MNL ASSY,RA ,SMT, LF

06P MICRO MNL ASSY,RA ,SMT, LF

Buy Now
Swedesboro, NJ, United States
Pin & Socket Connectors
3-794627-6
Pin & Socket Connectors 3-794627-6
Pin & Socket Connectors

Pin & Socket Connectors

Buy Now
Singapore, Singapore
5A 250V Electronic Connector
316-3-794627-6
5A 250V Electronic Connector 316-3-794627-6
6 Pos, 5A, 250V, Wire-to-Board, RA SMT Male Connector Product overview: 3-794627-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-794627-6 can be used for catalog matching and distributor lookup.

6 Pos, 5A, 250V, Wire-to-Board, RA SMT Male Connector Product overview: 3-794627-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-794627-6 can be used for catalog matching and distributor lookup.

Supplier's Site
Headers, Male Pins - A33266DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33266DKR-ND
Headers, Male Pins A33266DKR-ND
"Connector Header Surface Mount, Right Angle 6 position 0.118"" (3.00mm)"

"Connector Header Surface Mount, Right Angle 6 position 0.118"" (3.00mm)"

Buy Now Datasheet
Headers, Male Pins - A33266TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33266TR-ND
Headers, Male Pins A33266TR-ND
"Connector Header Surface Mount, Right Angle 6 position 0.118"" (3.00mm)"

"Connector Header Surface Mount, Right Angle 6 position 0.118"" (3.00mm)"

Buy Now Datasheet
Headers, Male Pins - A33266CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33266CT-ND
Headers, Male Pins A33266CT-ND
"Connector Header Surface Mount, Right Angle 6 position 0.118"" (3.00mm)"

"Connector Header Surface Mount, Right Angle 6 position 0.118"" (3.00mm)"

Buy Now Datasheet
Connector, Header, 6 Position, 2Row, 3Mm; Connector Systems Amp - Te Connectivity - 18R2967 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6 Position, 2Row, 3Mm; Connector Systems Amp - Te Connectivity
18R2967
Connector, Header, 6 Position, 2Row, 3Mm; Connector Systems Amp - Te Connectivity 18R2967
CONNECTOR, HEADER, 6 POSITION, 2ROW, 3MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount; Product Range:Micro MATE-N-LOK Series RoHS Compliant: Yes

CONNECTOR, HEADER, 6 POSITION, 2ROW, 3MM; Connector Systems:Wire-to-Board; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount; Product Range:Micro MATE-N-LOK Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 848780-3-794627-6 7100567 7100567P 3-794627-6 3-794627-6 316-3-794627-6 A33266DKR-ND 18R2967
Product Name Rectangular Connectors - 3-794627-6 PCB Headers PCB Headers Pin & Socket Connectors Pin & Socket Connectors 5A 250V Electronic Connector Headers, Male Pins Connector, Header, 6 Position, 2Row, 3Mm; Connector Systems Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Header Connector Header Connector; Header Wire to Board Connector
Category Wire to Board Connector
Termination Solder SMD/SMT Surface Mount
Mounting Surface mount SMT Surface Mount, Right Angle
Contact Pitch 3 mm (0.1181 inch)
Unlock Full Specs
to access all available technical data