04P MICRO MNL ASSY,RA ,SMT, LF
4 Pos 3mm RA SMD Header, 5A, 250V, Tin Plated Brass Product overview: 3-794627-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-794627-4 can be used for catalog matching and distributor lookup.
"Connector Header Surface Mount, Right Angle 4 position 0.118"" (3.00mm)"
"Connector Header Surface Mount, Right Angle 4 position 0.118"" (3.00mm)"
"Connector Header Surface Mount, Right Angle 4 position 0.118"" (3.00mm)"
PLUG & SOCKET CONNECTOR, PLUG, 4 POSITION, 3MM; Connector Systems:Wire-to-Boar
PLUG & SOCKET CONNECTOR, PLUG, 4 POSITION, 3MM, FULL REEL; Connector Systems:Wire-to-Boar
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 3-794627-4 | 316-3-794627-4 | A33265DKR-ND | 16M3023 |
| Product Name | Pin & Socket Connectors | SMD 5A 250V Electronic Connector | Headers, Male Pins | Plug & Socket Connector, Plug, 4 Position, 3Mm; Connector Systems Amp - Te Connectivity |
| Mounting | SMT | Surface Mount, Right Angle | ||
| Gender | Male / Plug | |||
| Termination | SMD/SMT | Surface Mount Right Angle | ||
| Voltage Rating | 250 volts | 250 volts |